DC Fans DC Fan, 40x10mm, 5VDC, 7.1CFM, 0.6W, 23dBA, 6100RPM, 0.12inch H2O, Sleeve Bearing
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-EE40100S2-1000U-999-ND | EE40100S2-1000U-999 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 7.1 SCFM (12.07 m³/hr) | |
| Maximum Static Pressure | 0.1200 in H2O (0.2242 Torr) | |
| Maximum Sound Level | 23 dbA | |
| Nominal Voltage | 5 volts |