Fan Tubeaxial 220 ~ 240VAC Square - 119.5mm L x 119.5mm H Sleeve 100.0 CFM (2.80m³/min) 2 Terminals
AC Fans AC Fan, 120x38mm, 50/60Hz, 220-240VAC, 85/100CFM, 22/21W, 41/47dBA, 2500/2900RPM, 0.28/0.35inch H2O, Sleeve Bearing, Terminal
FAN AXL 119.5X38.5MM 220/240VAC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | DP209WR-2123HST.GN-ND | DP209WR-2123HST.GN | DP209WR-2123HST.GN |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 100 SCFM (170 m³/hr) | 100 SCFM (170 m³/hr) | |
| Maximum Static Pressure | 0.3500 in H2O (0.6539 Torr) | ||
| Maximum Sound Level | 47 dbA | 47 dbA | |
| Nominal Voltage | 220 to 240 volts | 220 to 240 volts |