Fan Tubeaxial 220 ~ 240VAC Square - 120mm L x 120mm H Ball 100.0 CFM (2.80m³/min) 2 Terminals
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | DP209WR2123HBT.GN-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 100 SCFM (170 m³/hr) |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) |
| Maximum Sound Level | 48 dbA |
| Nominal Voltage | 220 to 240 volts |