Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Ball 54.0 CFM (1.51m³/min) 2 Wire Leads
FAN AXIAL 119X25.5MM 220/240VAC
AC Fans AC Fan, 120x25mm, 50/60Hz, 220-240VAC, 47/54CFM, 14/13W, 37/40dBA, 1700/1900RPM, 0.12/0.13inch H2O, 2Ball Bearing, Lead Wire
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | DP203AT-2122LBL.GN-ND | DP203AT-2122LBL.GN | DP203AT-2122LBL.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 54 SCFM (91.79 m³/hr) | 54 SCFM (91.79 m³/hr) | |
| Maximum Static Pressure | 0.1300 in H2O (0.2429 Torr) | ||
| Maximum Sound Level | 40 dbA | 40 dbA | |
| Nominal Voltage | 220 to 240 volts | 220 to 240 volts |