Fan Tubeaxial 220 ~ 240VAC Square - 120mm L x 120mm H Ball 72.0 CFM (2.02m³/min) 2 Terminals
AC Fans AC Fan, 120x38mm, 50/60Hz, 220-240VAC, 78/72CFM, 10/10W, 39/37dBA, 2300/2150RPM, 0.13/0.09inch H2O, 2Ball Bearing, Terminal
FAN AXIAL 120X38MM 220/240VAC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1436-ND | DP203A-2123LBT.GN | DP203A-2123LBT.GN |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 72 SCFM (122 m³/hr) | 72 SCFM (122 m³/hr) | |
| Maximum Static Pressure | 0.0900 in H2O (0.1681 Torr) | ||
| Maximum Sound Level | 37 dbA | 37 dbA | |
| Nominal Voltage | 220 to 240 volts | 220 to 240 volts |