Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Ball 80.0 CFM (2.24m³/min) 2 Terminals
FAN AXIAL 119X25.5MM 220/240VAC
AC Fans AC Fan, 120x25mm, 50/60Hz, 220-240VAC, 66/80CFM, 19/19W, 44/48dBA, 2150/2500RPM, 0.14/0.17inch H2O, 2Ball Bearing, Terminal
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1936-ND | DP201AT-2122HBT.GN | DP201AT-2122HBT.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 80 SCFM (136 m³/hr) | 80 SCFM (136 m³/hr) | |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | ||
| Maximum Sound Level | 48 dbA | 48 dbA | |
| Nominal Voltage | 220 to 240 volts | 220 to 240 volts |