Sunon SAS Axial Fans DP201AT/2122HBL.GN

Description
Sunon DP201AT/2122HBL.GN Axial Fan
Request a Quote
Description
Sunon DP201AT/2122HBL.GN Axial Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 5440302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
5440302
Axial Fans 5440302
Sunon DP201AT/2122HBL.GN Axial Fan

Sunon DP201AT/2122HBL.GN Axial Fan

Supplier's Site
Ac Fan, Ball, 120Mm, 21500Rpm/240V/0.01A; Nominal Rated Voltage Ac Sunon - 05M4099 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 120Mm, 21500Rpm/240V/0.01A; Nominal Rated Voltage Ac Sunon
05M4099
Ac Fan, Ball, 120Mm, 21500Rpm/240V/0.01A; Nominal Rated Voltage Ac Sunon 05M4099
AC FAN, BALL, 120MM, 21500RPM/240V/0.01A; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA RoHS Compliant: Yes

AC FAN, BALL, 120MM, 21500RPM/240V/0.01A; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:80CFM; Noise Rating:48dBA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 5440302 05M4099
Product Name Axial Fans Ac Fan, Ball, 120Mm, 21500Rpm/240V/0.01A; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 80.01 SCFM (136 m³/hr) 80 SCFM (136 m³/hr)
Blower/Fan Type Axial Fan Axial Fan
Motor Type 50/60 Hz AC 50/60 Hz AC
Bearings Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage 230 volts
View Details
4020-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4020M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1524 to ? in H2O (0.2847 to ? Torr)
Maximum Sound Level 27.14 dbA
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details