Sunon, Inc. AC Fans DP201A-2123HST.GN

Description
Fan Tubeaxial 220 ~ 240VAC Square - 119.5mm L x 119.5mm H Sleeve 105.0 CFM (2.94m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 220 ~ 240VAC Square - 119.5mm L x 119.5mm H Sleeve 105.0 CFM (2.94m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 259-1882-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 220 ~ 240VAC Square - 119.5mm L x 119.5mm H Sleeve 105.0 CFM (2.94m³/min) 2 Terminals

Fan Tubeaxial 220 ~ 240VAC Square - 119.5mm L x 119.5mm H Sleeve 105.0 CFM (2.94m³/min) 2 Terminals

Buy Now Datasheet
AC Fans AC Fan, 120x38mm, 50/60Hz, 220-240VAC, 85/105CFM, 20/19W, 43/48dBA, 2550/2900RPM, 0.25/0.30inch H2O, Sleeve Bearing, Terminal

AC Fans AC Fan, 120x38mm, 50/60Hz, 220-240VAC, 85/105CFM, 20/19W, 43/48dBA, 2550/2900RPM, 0.25/0.30inch H2O, Sleeve Bearing, Terminal

Buy Now Datasheet
Fan; AC; 220 V; 20/19 W; 85/105 CFM; 43/48 dBA; Ball Bearing; 120x120x38mm - 70225921 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; AC; 220 V; 20/19 W; 85/105 CFM; 43/48 dBA; Ball Bearing; 120x120x38mm
70225921
Fan; AC; 220 V; 20/19 W; 85/105 CFM; 43/48 dBA; Ball Bearing; 120x120x38mm 70225921
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy Low Power Consumption High-Temperature Endurance Longer Life Span RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • Low Power Consumption
  • High-Temperature Endurance
  • Longer Life Span
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment
Supplier's Site
Fans, Thermal Management - Fans - AC Fans - DP201A-2123HST.GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
DP201A-2123HST.GN
Fans, Thermal Management - Fans - AC Fans DP201A-2123HST.GN
FAN AXL 119.5X38.5MM 220/240VAC

FAN AXL 119.5X38.5MM 220/240VAC

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1882-ND DP201A-2123HST.GN 70225921 DP201A-2123HST.GN
Product Name AC Fans AC Fans Fan; AC; 220 V; 20/19 W; 85/105 CFM; 43/48 dBA; Ball Bearing; 120x120x38mm Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr) 85 to 105 SCFM (144 to 178 m³/hr) 105 SCFM (178 m³/hr)
Maximum Static Pressure 0.3000 in H2O (0.5605 Torr) 0.8333 to 0.3000 in H2O (1.56 to 0.5605 Torr)
Maximum Sound Level 48 dbA 0.8958 dbA 48 dbA
Nominal Voltage 220 to 240 volts 220 to 240 volts 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details