Win Source Part Number: 1123106-DP201A-2123H
Category: Fans, Thermal Management>AC Fans
Series: DP
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 1
Voltage - Rated: 220 ~ 240VAC
Power (Watts): 19.00W
Weight: 1.2 lbs (550 g)
Voltage Range: 185 ~ 245VAC
Width: 38.50mm
Air Flow: 105.0 CFM (2.94m³/min)
Static Pressure: 0.300 in H2O (74.7 Pa)
Bearing Type: Sleeve
Fan Type: Tubeaxial
Noise: 48.0dB(A)
RPM: 2900 RPM
Material - Frame: Aluminum
Material - Blade: Polybutylene Terephthalate (PBT)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 119mm L x 119mm H
Alternative Parts (Cross-Reference): 9606254; DP201A 2123HSL.GN; DP201A/2123HSL.GN; DP201A2123HSL.GN; DP201A2123HSLGN;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.110A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Sunon Fans
Other Names: DP201A 2123HSL.GN-ND,259-18
Base Product Number: DP201A
Approval Agency: CE, CUR, TUV, UL
Sunon DP201A-2123HSL.GN Axial Fan
Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Sleeve 105.0 CFM (2.94m³/min) 2 Wire Leads
AC Fans AC Fan, 120x38mm, 50/60Hz, 220-240VAC, 85/105CFM, 20/19W, 43/48dBA, 2550/2900RPM, 0.25/0.30inch H2O, Sleeve Bearing, Lead Wire
FAN AXIAL 120X38MM 220/240VAC
| Win Source Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1123106-DP201A-2123HSL.GN | 191783 | 259-1811-ND | DP201A-2123HSL.GN | DP201A-2123HSL.GN |
| Product Name | Fans, Thermal Management - AC Fans | Axial Fans | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 84.95 SCFM (144 m³/hr) | 105 SCFM (178 m³/hr) | 105 SCFM (178 m³/hr) | ||
| Blower/Fan Type | Axial Fan | Tube Axial | |||
| Motor Type | 50/60 Hz AC | 50/60 Hz AC | 50/60 Hz AC | ||
| Bearings | Sleeve/Bushing | Sleeve/Bushing |