Sunon SAS Axial Fan, 120Mm, 230Vdc,85Cfm, 43Dba; Nominal Rated Voltage Ac Sunon DP201A/2123HSL.GN

Description
AXIAL FAN, 120MM, 230VDC,85CFM, 43dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:20W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 230VDC,85CFM, 43dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:20W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 230Vdc,85Cfm, 43Dba; Nominal Rated Voltage Ac Sunon - 05M4098 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 230Vdc,85Cfm, 43Dba; Nominal Rated Voltage Ac Sunon
05M4098
Axial Fan, 120Mm, 230Vdc,85Cfm, 43Dba; Nominal Rated Voltage Ac Sunon 05M4098
AXIAL FAN, 120MM, 230VDC,85CFM, 43dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:20W RoHS Compliant: Yes

AXIAL FAN, 120MM, 230VDC,85CFM, 43dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:105CFM; Noise Rating:48dBA; Power Rating:20W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 05M4098
Product Name Axial Fan, 120Mm, 230Vdc,85Cfm, 43Dba; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.46 SCFM (36.48 m³/hr)
Nominal Voltage 12 volts
View Details
Electrical - Climate Control - Filtered Fans - RH20000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details