Sunon, Inc. AC Fans DP201A-2123HBT.GN

Description
Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Ball 107.0 CFM (3.00m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Ball 107.0 CFM (3.00m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 259-1434-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Ball 107.0 CFM (3.00m³/min) 2 Terminals

Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Ball 107.0 CFM (3.00m³/min) 2 Terminals

Buy Now Datasheet
FAN; AC;120X120X38 MM, 220-240V; 87/107CFM - 70225922 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; AC;120X120X38 MM, 220-240V; 87/107CFM
70225922
FAN; AC;120X120X38 MM, 220-240V; 87/107CFM 70225922
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy Low Power Consumption High-Temperature Endurance Longer Life Span RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • Low Power Consumption
  • High-Temperature Endurance
  • Longer Life Span
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment
Supplier's Site
AC Fans AC Fan, 120x38mm, 50/60Hz, 220-240VAC, 87/107CFM, 20/19W, 45/50dBA, 2750/3050RPM, 0.26/0.32inch H2O, 2Ball Bearing, Terminal

AC Fans AC Fan, 120x38mm, 50/60Hz, 220-240VAC, 87/107CFM, 20/19W, 45/50dBA, 2750/3050RPM, 0.26/0.32inch H2O, 2Ball Bearing, Terminal

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - DP201A-2123HBT.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
DP201A-2123HBT.GN
Fans, Thermal Management - Fans - AC Fans DP201A-2123HBT.GN
FAN AXIAL 120X38MM 220/240VAC

FAN AXIAL 120X38MM 220/240VAC

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1434-ND 70225922 DP201A-2123HBT.GN DP201A-2123HBT.GN
Product Name AC Fans FAN; AC;120X120X38 MM, 220-240V; 87/107CFM AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr) 87 to 107 SCFM (148 to 182 m³/hr) 107 SCFM (182 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr) 0.8125 to 0.3200 in H2O (1.52 to 0.5979 Torr)
Maximum Sound Level 50 dbA 0.9000 dbA 50 dbA
Nominal Voltage 220 to 240 volts 220 to 240 volts 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 5 VDC, 4.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
4 suppliers
Type 7F.20 - Filter Fan - 7F20823010200 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
4020-5 Series 2.05 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020Y05BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3516 to ? in H2O (0.6568 to ? Torr)
Maximum Sound Level 33.5 dbA
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details