Sunon SAS Axial Fan,120Mm, 240Vac,87Cfm, 45Dba; Nominal Rated Voltage Ac Sunon DP201A 2123HBL.GN

Description
AXIAL FAN,120MM, 240VAC,87CFM, 45dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:29W RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN,120MM, 240VAC,87CFM, 45dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:29W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,120Mm, 240Vac,87Cfm, 45Dba; Nominal Rated Voltage Ac Sunon - 96M8082 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,120Mm, 240Vac,87Cfm, 45Dba; Nominal Rated Voltage Ac Sunon
96M8082
Axial Fan,120Mm, 240Vac,87Cfm, 45Dba; Nominal Rated Voltage Ac Sunon 96M8082
AXIAL FAN,120MM, 240VAC,87CFM, 45dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:29W RoHS Compliant: Yes

AXIAL FAN,120MM, 240VAC,87CFM, 45dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:107CFM; Noise Rating:50dBA; Power Rating:29W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96M8082
Product Name Axial Fan,120Mm, 240Vac,87Cfm, 45Dba; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 126 SCFM (215 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DX 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details