Fan Tubeaxial 220 ~ 240VAC Square - 119mm L x 119mm H Ball 117.0 CFM (3.28m³/min) 2 Wire Leads
FAN AXIAL 120X38MM 220/240VAC
AC Fans AC Fan, 120x38mm, 50/60Hz, 220-240VAC, 97/117CFM, 22/21W, 45/50dBA, 2850/3150RPM, 0.34/0.39inch H2O, 2Ball Bearing, Lead Wire
FAN AXIAL 120X38MM 220/240VAC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1932-ND | DP200A-2123XBL.GN | DP200A-2123XBL.GN | DP200A-2123XBL.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 117 SCFM (199 m³/hr) | 117 SCFM (199 m³/hr) | 117 SCFM (199 m³/hr) | |
| Maximum Static Pressure | 0.3900 in H2O (0.7286 Torr) | |||
| Maximum Sound Level | 50 dbA | 50 dbA | 50 dbA | |
| Nominal Voltage | 220 to 240 volts | 220 to 240 volts | 220 to 240 volts |