Fan Tubeaxial 110/230VAC Square - 120mm L x 120mm H Ball 90.1 CFM (2.52m³/min) 2 Terminals
AC Fans EC Axial Fan, 120x38mm, 110VAC, 50/60Hz, 77.9/90.1CFM, 3.4W, 40.2/44dBA, 2700/3300RPM, 2Ball, IP21
FAN AXIAL 120X38MM 100-240V IP21
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1772-ND | CF4113MBT-000U-AA9 | CF4113MBT-000U-AA9 |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 90.1 SCFM (153 m³/hr) | 90.1 SCFM (153 m³/hr) | |
| Maximum Static Pressure | 0.3100 in H2O (0.5792 Torr) | ||
| Maximum Sound Level | 40.2 dbA | 40.2 dbA | |
| Nominal Voltage | 110 to 230 volts | 0.4783 volts |