EC FAN 120X120X38MM 100-240V N.
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 259-CF4113HBT-1000U-A99-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 109 SCFM (185 m³/hr) |
| Maximum Static Pressure | 0.3700 in H2O (0.6913 Torr) |
| Maximum Sound Level | 44.9 dbA |
| Nominal Voltage | 100 to 240 volts |