Fan Tubeaxial 110/230VAC Square - 120mm L x 120mm H Ball 109.0 CFM (3.05m³/min) 2 Wire Leads
FAN AXIAL 120X38MM 100-240V IP68
AC Fans EC Axial Fan, 120x38mm, 110VAC, 50/60Hz, 96.6/109CFM, 5.1W, 44.9/47.9dBA, 3150/3850RPM, 2Ball, IP68
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 259-1756-ND | CF4113HBL-000U-AE9 | CF4113HBL-000U-AE9 |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 109 SCFM (185 m³/hr) | 109 SCFM (185 m³/hr) | |
| Maximum Static Pressure | 0.3700 in H2O (0.6913 Torr) | ||
| Maximum Sound Level | 44.9 dbA | 44.9 dbA | |
| Nominal Voltage | 110 to 230 volts | 0.4783 volts |