Sunon, Inc.
DC Brushless Fans (BLDC)
AFA0251B1-1B00U-H99
Description
Thermal Products
Request a Quote
Email Supplier
Datasheet
Description
Thermal Products
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-AFA0251B1-1B00U-H99-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
18.4 SCFM (31.27 m³/hr)
|
|
Maximum Static Pressure
|
0.8600 in H2O (1.61 Torr)
|
|
Maximum Sound Level
|
52.3 dbA
|
|
Nominal Voltage
|
13.5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.24 SCFM (17.41 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1500 SCFM (2550 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details