Sunon, Inc.
DC Brushless Fans (BLDC)
AF40201VX-1000U-A99
Description
FAN AXIAL 12VDC 40X20MM
Request a Quote
Email Supplier
Datasheet
Description
FAN AXIAL 12VDC 40X20MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-AF40201VX-1000U-A99-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
11 SCFM (18.7 m³/hr)
|
|
Maximum Static Pressure
|
0.3100 in H2O (0.5792 Torr)
|
|
Maximum Sound Level
|
30.5 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
4 amps
View Details