Sunon SAS Blower, 120Mm X 120Mm X 31Mm, 115V; Blower Type Sunon AB1123-HST.GN

Description
BLOWER, 120MM X 120MM X 31MM, 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:22CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 120MM X 120MM X 31MM, 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:22CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 120Mm X 120Mm X 31Mm, 115V; Blower Type Sunon - 12N2082 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 120Mm X 120Mm X 31Mm, 115V; Blower Type Sunon
12N2082
Blower, 120Mm X 120Mm X 31Mm, 115V; Blower Type Sunon 12N2082
BLOWER, 120MM X 120MM X 31MM, 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:22CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

BLOWER, 120MM X 120MM X 31MM, 115V; Blower Type:Radial; Supply Voltage:115VAC; Voltage Type:AC; Fan Frame Size:120mm; External Depth:31mm; Air Flow - CFM:22CFM; Air Flow - m3/min:0.62m³/min; Noise Rating:50dBA; Power Rating:18W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Blower, 120x31mm, 50/60Hz, 115VAC, 22/20CFM, 20/18W, 50/48dBA, 2900/2600RPM, 0.46/0.32inch H2O, Sleeve Bearing, Terminal

Blowers AC Blower, 120x31mm, 50/60Hz, 115VAC, 22/20CFM, 20/18W, 50/48dBA, 2900/2600RPM, 0.46/0.32inch H2O, Sleeve Bearing, Terminal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 12N2082 AB1123-HST.GN
Product Name Blower, 120Mm X 120Mm X 31Mm, 115V; Blower Type Sunon Blowers
Air Flow Rate 22 SCFM (37.39 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

STEELfin Coil -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Product Form Packaged
Configuration Heating
Environment Clean; Corrosive; Dirty
View Details
Fiberglass Backward Curved Centrifugal Fan - Series 41 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Fiberglass
View Details
Turbo Blowers - VFT60-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Large Blower - Series Alpha Blower - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details