Sunon SAS Axial Fan,-000Mm, 240Vac,425Cfm, 54Dba; Nominal Rated Voltage Ac Sunon A2259-MBT TC.GN

Description
AXIAL FAN,-000MM, 240VAC,425CFM, 54dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:500CFM; Noise Rating:57dBA; Power Rating:27WRoHS Compliant: Yes
Description
AXIAL FAN,-000MM, 240VAC,425CFM, 54dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:500CFM; Noise Rating:57dBA; Power Rating:27WRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan,-000Mm, 240Vac,425Cfm, 54Dba; Nominal Rated Voltage Ac Sunon - 24M0684 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan,-000Mm, 240Vac,425Cfm, 54Dba; Nominal Rated Voltage Ac Sunon
24M0684
Axial Fan,-000Mm, 240Vac,425Cfm, 54Dba; Nominal Rated Voltage Ac Sunon 24M0684
AXIAL FAN,-000MM, 240VAC,425CFM, 54dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:500CFM; Noise Rating:57dBA; Power Rating:27WRoHS Compliant: Yes

AXIAL FAN,-000MM, 240VAC,425CFM, 54dBA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:500CFM; Noise Rating:57dBA; Power Rating:27WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 24M0684
Product Name Axial Fan,-000Mm, 240Vac,425Cfm, 54Dba; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 500 SCFM (850 m³/hr)
Nominal Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 126 SCFM (215 m³/hr)
Nominal Voltage 24 volts
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 400 volts
Nominal Power 110 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 99YH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 66.5 SCFM (113 m³/hr)
Maximum Sound Level 52 dbA
View Details