Fan Tubeaxial 220 ~ 240VAC Round - 254mm Dia Ball 500.0 CFM (14.00m³/min) 2 Wire Leads
FAN AXIAL 254X89MM 115VAC
AC Fans AC Fan, 254x89mm, 220-240VAC, 425/500CFM, 50/60Hz, 425/500CFM, 23/30W, 54/57dBA, 1400/1600RPM, 0.27/0.31 Inch_H2O, 2Ball Bearing, Lead Wire
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | A2259-MBL.TC.GN-ND | A2259-MBL.TC.GN | A2259-MBL.TC.GN |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans | AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 500 SCFM (850 m³/hr) | 500 SCFM (850 m³/hr) | |
| Maximum Sound Level | 57 dbA | 57 dbA | |
| Nominal Voltage | 220 to 240 volts | 220 to 240 volts | |
| Voltage Range | 220 to 240 volts |