Sunon, Inc. AC Fans A2175-HBT.TC.GN

Description
Fan Tubeaxial 240VAC Rectangular/Rounded - 171.5mm L x 151.5mm H Ball 239.0 CFM (6.69m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 240VAC Rectangular/Rounded - 171.5mm L x 151.5mm H Ball 239.0 CFM (6.69m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 259-1311-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 240VAC Rectangular/Rounded - 171.5mm L x 151.5mm H Ball 239.0 CFM (6.69m³/min) 2 Terminals

Fan Tubeaxial 240VAC Rectangular/Rounded - 171.5mm L x 151.5mm H Ball 239.0 CFM (6.69m³/min) 2 Terminals

Buy Now Datasheet
AC Cooling Fan Series. 172x150x51mm. 220/240VAC - 70225864 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Cooling Fan Series. 172x150x51mm. 220/240VAC
70225864
AC Cooling Fan Series. 172x150x51mm. 220/240VAC 70225864
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy High-Temperature Endurance Longer Life Span Larger Torsion to Produce High Air Pressure and Airflow Lower Starting Voltage Ball/Sleeve Bearing RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, UPS

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • High-Temperature Endurance
  • Longer Life Span
  • Larger Torsion to Produce High Air Pressure and Airflow
  • Lower Starting Voltage
  • Ball/Sleeve Bearing
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, UPS
Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, Alveolate Motor, 171x151x51mm, 50/60Hz, 220-240VAC, 203/239CFM, 25/26W, 51/58dBA, 2800/3200RPM, 0.62/0.69inch H2O, 2Ball Bearing, Terminal

AC Fans AC Fan, Alveolate Motor, 171x151x51mm, 50/60Hz, 220-240VAC, 203/239CFM, 25/26W, 51/58dBA, 2800/3200RPM, 0.62/0.69inch H2O, 2Ball Bearing, Terminal

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A2175-HBT.TC.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
A2175-HBT.TC.GN
Fans, Thermal Management - Fans - AC Fans A2175-HBT.TC.GN
FAN AXIAL 171.5X51MM 220/240VAC

FAN AXIAL 171.5X51MM 220/240VAC

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1311-ND 70225864 A2175-HBT.TC.GN A2175-HBT.TC.GN
Product Name AC Fans AC Cooling Fan Series. 172x150x51mm. 220/240VAC AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 239 SCFM (406 m³/hr) 203 to 239 SCFM (345 to 406 m³/hr) 239 SCFM (406 m³/hr)
Maximum Static Pressure 0.6900 in H2O (1.29 Torr) 0.8986 to 0.6900 in H2O (1.68 to 1.29 Torr)
Maximum Sound Level 58 dbA 0.8793 dbA 58 dbA
Nominal Voltage 240 volts 220 to 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

4028-5 Series 7.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8665 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 120 volts
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details