Sunon SAS Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon A2175-HBT TC GN

Description
AXIAL FAN, 172MM, 240VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 172MM, 240VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon - 24M0682 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon
24M0682
Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon 24M0682
AXIAL FAN, 172MM, 240VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes

AXIAL FAN, 172MM, 240VAC, 110mA; Nominal Rated Voltage AC:220V to 240V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 24M0682
Product Name Axial Fan, 172Mm, 240Vac, 110Ma; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 547 SCFM (929 m³/hr)
Blower/Fan Type Axial Fan
View Details
7025-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level 36.5 dbA
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7605 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - UNO102710 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10800 SCFM (18357 m³/hr)
Maximum Sound Level 86 dbA
View Details