AXIAL FAN, 254MM, 115VAC,500CFM, 57dBA; Nominal Rated Voltage AC:115V; Fan Frame Type:Circular; Fan Frame Size:254mm; External Depth:89mm; Bearing Type:Ball Bearing; Air Flow - CFM:500CFM; Noise Rating:57dBA; Power Rating:22W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 20M3858 |
| Product Name | Axial Fan, 254Mm, 115Vac,500Cfm, 57Dba; Nominal Rated Voltage Ac Sunon |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 500 SCFM (850 m³/hr) |
| Nominal Voltage | 115 volts |