Sunon, Inc. AC Fans A1179-HBL.TC.GN

Description
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 335.0 CFM (9.38m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 335.0 CFM (9.38m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - A1179-HBL.TC.GN-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 335.0 CFM (9.38m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Square - 176mm L x 176mm H Ball 335.0 CFM (9.38m³/min) 2 Wire Leads

Buy Now Datasheet
FAN;AC;115V;315CFM;0.25A;24W;2800RPM;BALLBEARING;176X176X89MM - 70226044 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;AC;115V;315CFM;0.25A;24W;2800RPM;BALLBEARING;176X176X89MM
70226044
FAN;AC;115V;315CFM;0.25A;24W;2800RPM;BALLBEARING;176X176X89MM 70226044
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy High-Temperature Endurance Longer Life Span Larger Torsion to Produce High Air Pressure and Airflow Lower Starting Voltage Ball/Sleeve Bearing RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, UPS

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • High-Temperature Endurance
  • Longer Life Span
  • Larger Torsion to Produce High Air Pressure and Airflow
  • Lower Starting Voltage
  • Ball/Sleeve Bearing
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, UPS
Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, Alveolate Motor, 176x89mm, 50/60Hz, 115VAC, 315/335CFM, 24/30W, 62/66dBA, 2800/3250RPM, 0.65/0.80inch H2O, 2Ball Bearing, Lead Wire

AC Fans AC Fan, Alveolate Motor, 176x89mm, 50/60Hz, 115VAC, 315/335CFM, 24/30W, 62/66dBA, 2800/3250RPM, 0.65/0.80inch H2O, 2Ball Bearing, Lead Wire

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A1179-HBL.TC.GN - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - AC Fans
A1179-HBL.TC.GN
Fans, Thermal Management - Fans - AC Fans A1179-HBL.TC.GN
FAN AXIAL 176X89MM 115VAC WIRE

FAN AXIAL 176X89MM 115VAC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number A1179-HBL.TC.GN-ND 70226044 A1179-HBL.TC.GN A1179-HBL.TC.GN
Product Name AC Fans FAN;AC;115V;315CFM;0.25A;24W;2800RPM;BALLBEARING;176X176X89MM AC Fans Fans, Thermal Management - Fans - AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 335 SCFM (569 m³/hr) 315 to 335 SCFM (535 to 569 m³/hr) 335 SCFM (569 m³/hr)
Maximum Static Pressure 0.8000 in H2O (1.49 Torr) 0.8125 to 0.8000 in H2O (1.52 to 1.49 Torr)
Maximum Sound Level 66 dbA 0.9394 dbA 66 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details