Sunon, Inc. FAN;AC;115V;203CFM;0.22A;25W;2800RPM;BALLBEARING;171X51MM A1175-HBT.TC.R.GN

Description
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy High-Temperature Endurance Longer Life Span Larger Torsion to Produce High Air Pressure and Airflow Lower Starting Voltage Ball/Sleeve Bearing RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, UPS
Datasheet
Description
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy High-Temperature Endurance Longer Life Span Larger Torsion to Produce High Air Pressure and Airflow Lower Starting Voltage Ball/Sleeve Bearing RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, UPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN;AC;115V;203CFM;0.22A;25W;2800RPM;BALLBEARING;171X51MM - 70226043 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN;AC;115V;203CFM;0.22A;25W;2800RPM;BALLBEARING;171X51MM
70226043
FAN;AC;115V;203CFM;0.22A;25W;2800RPM;BALLBEARING;171X51MM 70226043
Features: Frequency: 50/60 Hz Frame: Aluminum Alloy High-Temperature Endurance Longer Life Span Larger Torsion to Produce High Air Pressure and Airflow Lower Starting Voltage Ball/Sleeve Bearing RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, UPS

Features:

  • Frequency: 50/60 Hz
  • Frame: Aluminum Alloy
  • High-Temperature Endurance
  • Longer Life Span
  • Larger Torsion to Produce High Air Pressure and Airflow
  • Lower Starting Voltage
  • Ball/Sleeve Bearing
  • RoHS Compliant
    Applications:
  • Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, UPS
Supplier's Site
AC Fans AC Fan, Alveolate Motor, 171x51mm, 50/60Hz, 115VAC, 203/239CFM, 25/27W, 51/58dBA, 2800/3200RPM, 0.62/0.69inch H2O, 2Ball Bearing, Terminal

AC Fans AC Fan, Alveolate Motor, 171x51mm, 50/60Hz, 115VAC, 203/239CFM, 25/27W, 51/58dBA, 2800/3200RPM, 0.62/0.69inch H2O, 2Ball Bearing, Terminal

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 70226043 A1175-HBT.TC.R.GN
Product Name FAN;AC;115V;203CFM;0.22A;25W;2800RPM;BALLBEARING;171X51MM AC Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 to 239 SCFM (345 to 406 m³/hr)
Maximum Static Pressure 0.8986 to 0.6900 in H2O (1.68 to 1.29 Torr)
Maximum Sound Level 0.8793 dbA
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
6026-7 Series 5.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details