Sunon SAS Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Sunon A1175-HBT TC.GN

Description
AXIAL FAN, 172MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 172MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Sunon - 89K7216 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Sunon
89K7216
Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Sunon 89K7216
AXIAL FAN, 172MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes

AXIAL FAN, 172MM, 115VAC, 230mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Rectangular with Rounded Ends; Fan Frame Size:172mm; External Depth:51mm; Bearing Type:Ball Bearing; Air Flow - CFM:239CFM; Noise Rating:58dBA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 89K7216
Product Name Axial Fan, 172Mm, 115Vac, 230Ma; Nominal Rated Voltage Ac Sunon
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.12 SCFM (13.8 m³/hr)
Blower/Fan Type Axial Fan
View Details
8025-7 Series 1.78 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1409 to ? in H2O (0.2633 to ? Torr)
Maximum Sound Level 32.11 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-04010BAJW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
2 suppliers
Backward Curved Fan - UNO674504D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3000 SCFM (5099 m³/hr)
Maximum Sound Level 80 dbA
View Details