Sunon, Inc. AC Fans A1175-HBL.TC.GN

Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 171.5mm L x 151mm H Ball 239.0 CFM (6.69m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Rectangular/Rounded - 171.5mm L x 151mm H Ball 239.0 CFM (6.69m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - 259-1306-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 115VAC Rectangular/Rounded - 171.5mm L x 151mm H Ball 239.0 CFM (6.69m³/min) 2 Wire Leads

Fan Tubeaxial 115VAC Rectangular/Rounded - 171.5mm L x 151mm H Ball 239.0 CFM (6.69m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - A1175-HBL.TC.GN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
A1175-HBL.TC.GN
Fans, Thermal Management - Fans - AC Fans A1175-HBL.TC.GN
FAN AXIAL 171X51MM 115VAC WIRE

FAN AXIAL 171X51MM 115VAC WIRE

Supplier's Site
Fan; 171x151x51 mm; 115 VAC; 0.22/0.23 A; 203/239 CFM - 70225888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 171x151x51 mm; 115 VAC; 0.22/0.23 A; 203/239 CFM
70225888
Fan; 171x151x51 mm; 115 VAC; 0.22/0.23 A; 203/239 CFM 70225888
Fan; 171x151x51 mm; 115 VAC; 0.22/0.23 A; 203/239 CFM

Fan; 171x151x51 mm; 115 VAC; 0.22/0.23 A; 203/239 CFM

Supplier's Site
Sheung Wan, Hong Kong
AC Fans AC Fan, Alveolate Motor, 171x151x51mm, 50/60Hz, 115VAC, 203/239CFM, 25/27W, 51/58dBA, 2800/3200RPM, 0.62/0.69inch H2O, 2Ball Bearing, Lead Wire

AC Fans AC Fan, Alveolate Motor, 171x151x51mm, 50/60Hz, 115VAC, 203/239CFM, 25/27W, 51/58dBA, 2800/3200RPM, 0.62/0.69inch H2O, 2Ball Bearing, Lead Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 259-1306-ND A1175-HBL.TC.GN 70225888 A1175-HBL.TC.GN
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans Fan; 171x151x51 mm; 115 VAC; 0.22/0.23 A; 203/239 CFM AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 239 SCFM (406 m³/hr) 239 SCFM (406 m³/hr) 239 SCFM (406 m³/hr)
Maximum Static Pressure 0.6900 in H2O (1.29 Torr) 0.6900 in H2O (1.29 Torr)
Maximum Sound Level 58 dbA 58 dbA 58 dbA
Nominal Voltage 115 volts 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DSJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 24 volts
View Details
2 suppliers
Roof Filter Fan RFP 018 - 01861.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details