Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 123.9 CFM (3.47m³/min) 2 Wire Leads
AC Fans AC Fan, High Airflow Series, 120x38mm, 50/60Hz, 115VAC, 112/124CFM, 23/21W, 44/47dBA, 2500/2750RPM, 0.30/0.28inch H2O, 2Ball Bearing, Lead Wire
FAN AXIAL 119.5X38.5MM 115VAC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | A1123-HBL.(7).GN-ND | A1123-HBL.(7).GN | A1123-HBL.(7).GN |
| Product Name | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 124 SCFM (211 m³/hr) | 124 SCFM (211 m³/hr) | |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) | ||
| Maximum Sound Level | 47 dbA | 47 dbA | |
| Nominal Voltage | 115 volts | 115 volts |