Sunon, Inc. Cord; Plug; AC; 1000mm/40 in A100-10P

Description
Cord; Plug; AC; 1000mm/40 in
Description
Cord; Plug; AC; 1000mm/40 in

Suppliers

Company
Product
Description
Supplier Links
Cord; Plug; AC; 1000mm/40 in - 70225998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord; Plug; AC; 1000mm/40 in
70225998
Cord; Plug; AC; 1000mm/40 in 70225998
Cord; Plug; AC; 1000mm/40 in

Cord; Plug; AC; 1000mm/40 in

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70225998
Product Name Cord; Plug; AC; 1000mm/40 in
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details