Sunnex Mounts Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 4.330 in Base Diameter SX-158

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 5/8-11 Threaded Stud Mount Leveling Foot has a 4.330 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 5/8-11 Threaded Stud Mount Leveling Foot has a 4.330 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 4.330 in Base Diameter - SX-158 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 4.330 in Base Diameter
SX-158
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 4.330 in Base Diameter SX-158
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 5/8-11 Threaded Stud Mount Leveling Foot has a 4.330 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Stainless Steel 5/8-11 Threaded Stud Mount Leveling Foot has a 4.330 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number SX-158
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 4.330 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Ceiling Mounted Vibration Hanger - Rod-Stiffeners - Isotech, Inc.
Specs
Application Vibration Isolation
Type Ceiling Mounted Vibration Hanger
View Details
Vibration Isolation Table -  - Links-Japan, LLC
Specs
Application Vibration Isolation
View Details