Sunnex Mounts Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter SX-155

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 7/8-9 Threaded Stud Mount Leveling Foot has a 3.540 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 7/8-9 Threaded Stud Mount Leveling Foot has a 3.540 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter - SX-155 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter
SX-155
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter SX-155
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 7/8-9 Threaded Stud Mount Leveling Foot has a 3.540 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Stainless Steel 7/8-9 Threaded Stud Mount Leveling Foot has a 3.540 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number SX-155
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
5.25
Specs
Application Vibration Isolation
Load Capacity 760.00 lbs (344.67 kg)
Thickness 2.25 inch (57.15 mm)
View Details
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-150K - ADHS-85-24-150K - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel
View Details