Sunnex Mounts Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter SX-154

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 7/8-9 Threaded Stud Mount Leveling Foot has a 3.540 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 7/8-9 Threaded Stud Mount Leveling Foot has a 3.540 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter - SX-154 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter
SX-154
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter SX-154
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 7/8-9 Threaded Stud Mount Leveling Foot has a 3.540 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Stainless Steel 7/8-9 Threaded Stud Mount Leveling Foot has a 3.540 in 12° articulating swivel base for mounting machinery or conveyors up to 13300 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number SX-154
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 7/8-9 Threads, 3.540 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
Threaded Leveling Mounts - 32626 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Cylindrical Mount, 59.2N Max. Compression Load, 28.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302DM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 13.31 lbs (6.04 kg)
View Details
SS GLIDE - ADCS60-16-100 - ADCS60-16-100 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details