Sunnex Mounts Socket Mount Leveling Feet RL-3105-S

Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Stainless Steel Socket Mount Leveling Foot has a 4.000 in 15° swivel base for mounting machinery or conveyors up to 2600 lbs.
Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Stainless Steel Socket Mount Leveling Foot has a 4.000 in 15° swivel base for mounting machinery or conveyors up to 2600 lbs.

Suppliers

Company
Product
Description
Supplier Links
Socket Mount Leveling Feet - RL-3105-S - Reid Supply
Norton Shores, MI, United States
Socket Mount Leveling Feet
RL-3105-S
Socket Mount Leveling Feet RL-3105-S
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Stainless Steel Socket Mount Leveling Foot has a 4.000 in 15° swivel base for mounting machinery or conveyors up to 2600 lbs.

Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support.


. Stainless Steel Socket Mount Leveling Foot has a 4.000 in 15° swivel base for mounting machinery or conveyors up to 2600 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number RL-3105-S
Product Name Socket Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Elastomeric Isolator, NewDamp, High Load, 135-600 kg - ND40T-3 - Newport MKS
Specs
Load Capacity 1323.00 lbs (600.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator - R-Single-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Neoprene/Elastomeric Floor Mounted Non-Seismic Isolator
View Details
Anti-Vibration Sheet -  - Links-Japan, LLC
Links-Japan, LLC
Specs
Application Vibration Isolation
Type Dampening Pad
View Details