Sunnex Mounts Stud Mount Leveling Feet RL-1209-P

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stud Mount Leveling Foot has a 58.4 mm 20° articulating swivel base for mounting machinery or conveyors up to 2000 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stud Mount Leveling Foot has a 58.4 mm 20° articulating swivel base for mounting machinery or conveyors up to 2000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Stud Mount Leveling Feet - RL-1209-P - Reid Supply
Norton Shores, MI, United States
Stud Mount Leveling Feet
RL-1209-P
Stud Mount Leveling Feet RL-1209-P
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stud Mount Leveling Foot has a 58.4 mm 20° articulating swivel base for mounting machinery or conveyors up to 2000 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Stud Mount Leveling Foot has a 58.4 mm 20° articulating swivel base for mounting machinery or conveyors up to 2000 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number RL-1209-P
Product Name Stud Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Stud Style w/Elastomer Pad - Steel - EPM20S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Elastomeric Isolator, NewDamp, High Load, 180-800 kg - ND40T-4 - Newport MKS
Specs
Load Capacity 1764.00 lbs (800.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Vibration Isolator - SR-Structural-Channel-Bases-for-Fans - Isotech, Inc.
Specs
Application Vibration Isolation
Type Vibration Isolator
View Details