Sunnex, Inc. Cover, Splashproof; Length Sunnex 14080

Description
COVER, SPLASHPROOF; Length:-; Lamp Base Type:-; Light Source:-; Lens Diameter:-; Supply Voltage:-; Power Rating:-; Product Range:-; Plug Type:-; Accessory Type:Cover; For Use With:Sunnes Inspection & Machine Light RoHS Compliant: NA
Description
COVER, SPLASHPROOF; Length:-; Lamp Base Type:-; Light Source:-; Lens Diameter:-; Supply Voltage:-; Power Rating:-; Product Range:-; Plug Type:-; Accessory Type:Cover; For Use With:Sunnes Inspection & Machine Light RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Cover, Splashproof; Length Sunnex - 51AK9639 - Newark, An Avnet Company
Chicago, IL, United States
Cover, Splashproof; Length Sunnex
51AK9639
Cover, Splashproof; Length Sunnex 51AK9639
COVER, SPLASHPROOF; Length:-; Lamp Base Type:-; Light Source:-; Lens Diameter:-; Supply Voltage:-; Power Rating:-; Product Range:-; Plug Type:-; Accessory Type:Cover; For Use With:Sunnes Inspection & Machine Light RoHS Compliant: NA

COVER, SPLASHPROOF; Length:-; Lamp Base Type:-; Light Source:-; Lens Diameter:-; Supply Voltage:-; Power Rating:-; Product Range:-; Plug Type:-; Accessory Type:Cover; For Use With:Sunnes Inspection & Machine Light RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51AK9639
Product Name Cover, Splashproof; Length Sunnex
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details
SB ® 50 DUST COVER-RED-2 - 134G1 - Anderson Power Products
Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
D Sub Backshells - 480181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details