The Sunnen SHDD Series Deep-Hole Drilling Systems are designed for high precision in deep-hole drilling applications, capable of achieving tight diameter control, straightness, and superior surface finishes across a range of materials, including aluminum and super-alloys. The systems are available in three standard models, accommodating part lengths of 2 meters, 4 meters, and 6 meters. They utilize BTA-style drills, drill tubes, and cutting tools, and are equipped with advanced system controls to enhance manufacturing efficiency and reliability. The SHDD series supports various machining processes, including counter boring, pull boring, trepanning, and skiving/roller burnishing, making it versatile for industries such as oil and gas, aerospace, and military armaments. The machines are engineered for minimal workpiece change-over and reduced run times, contributing to process profitability. All units are built in the USA and come with a 3-year warranty, supported by Sunnen's global service network.
Deep hole drilling is the machining of holes with a relatively large diameter to depth ratio. While the basic principles of drilling still apply, deep hole drilling can employ various machine set-ups. Whichever method an industry employs, the correct choice of cutting speeds and feeds remain crucial. Satisfactory chip breaking (control) and the removal of the chips from the cutting edges without damaging tool or workpiece is essential.
SHDD Series systems can achieve tight diameter control, straightness, and superior surface finish in a variety of workpieces and materials from aluminum to super-alloys.
The heavy-duty SHDD series includes:
Every feature has been scrutinized to improve the productivity and reliability of the machine. This design and testing effort coupled with the use of heavy-duty name brand components ensures years of trouble free operation.
| Sunnen Products Company | |
|---|---|
| Product Category | Drilling and Tapping Machines |
| Product Number | SHDD |
| Product Name | Deep Hole Drilling System |