From its designer styling and lack of manual controls to its digital repeatability and touchscreen HMI, Sunnen's new SH-5000 builds on the 21-year heritage of the successful EC and ML series machines. The SH-5000 takes honing to the next level of capability.
The SH-5000 is the result of a four-year development process with input from around the globe. All aspects of the machine have been analyzed for improvement. The machine is engineered to improve operator productivity and is suited for medium-to-high volume production.
If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.
MACHINE SPECIFICATIONS
Diameter Range (ID):
1,5 mm to 165.1 mm (.060 in. to 6.500 in.) diameter
Stroke Length:
6 to 392 mm (.24 -15.43 in)
FEATURES & BENEFITS
Patent pending digital-servo, linear hybrid tool feed and cutting pressure control.
Standard Automatic Size Control
True running spindle with precision bearings and direct collet connection
20 mm (.79 in) of additional feed travel for increased diameter range for MMT tools.
All electric foot pedal for setup and truing mandrels.
Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon)
Generous ergonomic work area.
Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.
From its designer styling and lack of manual controls to its digital repeatability and touchscreen HMI, Sunnen's new SH-5000 builds on the 21-year heritage of the successful EC and ML series machines. The SH-5000 takes honing to the next level of capability.
The SH-5000 is the result of a four-year development process with input from around the globe. All aspects of the machine have been analyzed for improvement. The machine is engineered to improve operator productivity and is suited for medium-to-high volume production.
If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.
MACHINE SPECIFICATIONS
Diameter Range (ID):
- 1,5 mm to 165.1 mm (.060 in. to 6.500 in.) diameter
Stroke Length:
6 to 392 mm (.24 -15.43 in)
FEATURES & BENEFITS
- Patent pending digital-servo, linear hybrid tool feed and cutting pressure control.
- Standard Automatic Size Control
- True running spindle with precision bearings and direct collet connection
- 20 mm (.79 in) of additional feed travel for increased diameter range for MMT tools.
- All electric foot pedal for setup and truing mandrels.
- Coolant tank is 70 percent larger than earlier models - 208 L (55 gallon)
- Generous ergonomic work area.
- Intuitive touchscreen is easy-to-use with a large 225 mm (9 in) display.