Sunnen Products Company Power Stroked Horizontal Honing Machine SH-2000

Description
For superior high-performance, high-production bore sizing and finishing, the new Sunnen SH-2000 is extremely easy to setup and operate – even an inexperienced operator can run the SH-2000 with ease. Complete setup is handled from the front of the machine without raising a cover, cutting setup times in half over older Sunnen machines. Universal honing fixtures handle nine out of ten jobs, with no chucks, fixtures or special tooling. Feed rates, stroke length and stroke speed are set and locked in, greatly reducing the chance for human error. And in many cases, you can use your existing tooling for even lower investment costs. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range: Manual Stroking: 1,5 – 165,1 mm (.060 – 6.500 in.) Power Stroking: 1,5 – 101,6 mm (.060 – 4.000 in.) Automatic Sizing: 3,2 – 51,0 mm (1.25 – 2.000 in.) Stroke Length: 6,0 – 170 mm (.236- 6.700 in.) FEATURES & BENEFITS Runs all kind of parts–handles workpieces of almost any size or configuration and cuts all kinds of materials fast and clean. Saves time and costs by reducing honing operations. Complete setup is handled from the front of the machine without raising a cover. Feed rates, stroke length and stroke speed are set and locked in. Six times faster than I.D. grinding and other honing process.
Datasheet
Description
For superior high-performance, high-production bore sizing and finishing, the new Sunnen SH-2000 is extremely easy to setup and operate – even an inexperienced operator can run the SH-2000 with ease. Complete setup is handled from the front of the machine without raising a cover, cutting setup times in half over older Sunnen machines. Universal honing fixtures handle nine out of ten jobs, with no chucks, fixtures or special tooling. Feed rates, stroke length and stroke speed are set and locked in, greatly reducing the chance for human error. And in many cases, you can use your existing tooling for even lower investment costs. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range: Manual Stroking: 1,5 – 165,1 mm (.060 – 6.500 in.) Power Stroking: 1,5 – 101,6 mm (.060 – 4.000 in.) Automatic Sizing: 3,2 – 51,0 mm (1.25 – 2.000 in.) Stroke Length: 6,0 – 170 mm (.236- 6.700 in.) FEATURES & BENEFITS Runs all kind of parts–handles workpieces of almost any size or configuration and cuts all kinds of materials fast and clean. Saves time and costs by reducing honing operations. Complete setup is handled from the front of the machine without raising a cover. Feed rates, stroke length and stroke speed are set and locked in. Six times faster than I.D. grinding and other honing process.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Stroked Horizontal Honing Machine - SH-2000 - Sunnen Products Company
St. Louis, MO, United States
Power Stroked Horizontal Honing Machine
SH-2000
Power Stroked Horizontal Honing Machine SH-2000
For superior high-performance, high-production bore sizing and finishing, the new Sunnen SH-2000 is extremely easy to setup and operate – even an inexperienced operator can run the SH-2000 with ease. Complete setup is handled from the front of the machine without raising a cover, cutting setup times in half over older Sunnen machines. Universal honing fixtures handle nine out of ten jobs, with no chucks, fixtures or special tooling. Feed rates, stroke length and stroke speed are set and locked in, greatly reducing the chance for human error. And in many cases, you can use your existing tooling for even lower investment costs. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range: Manual Stroking: 1,5 – 165,1 mm (.060 – 6.500 in.) Power Stroking: 1,5 – 101,6 mm (.060 – 4.000 in.) Automatic Sizing: 3,2 – 51,0 mm (1.25 – 2.000 in.) Stroke Length: 6,0 – 170 mm (.236- 6.700 in.) FEATURES & BENEFITS Runs all kind of parts–handles workpieces of almost any size or configuration and cuts all kinds of materials fast and clean. Saves time and costs by reducing honing operations. Complete setup is handled from the front of the machine without raising a cover. Feed rates, stroke length and stroke speed are set and locked in. Six times faster than I.D. grinding and other honing process.

For superior high-performance, high-production bore sizing and finishing, the new Sunnen SH-2000 is extremely easy to setup and operate – even an inexperienced operator can run the SH-2000 with ease.

Complete setup is handled from the front of the machine without raising a cover, cutting setup times in half over older Sunnen machines. Universal honing fixtures handle nine out of ten jobs, with no chucks, fixtures or special tooling. Feed rates, stroke length and stroke speed are set and locked in, greatly reducing the chance for human error. And in many cases, you can use your existing tooling for even lower investment costs.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

Diameter Range:

  • Manual Stroking:
    1,5 – 165,1 mm (.060 – 6.500 in.)
  • Power Stroking:
    1,5 – 101,6 mm (.060 – 4.000 in.)
  • Automatic Sizing:
    3,2 – 51,0 mm (1.25 – 2.000 in.)

Stroke Length:

  • 6,0 – 170 mm (.236- 6.700 in.)

FEATURES & BENEFITS

  • Runs all kind of parts–handles workpieces of almost any size or configuration and cuts all kinds of materials fast and clean.
  • Saves time and costs by reducing honing operations.
  • Complete setup is handled from the front of the machine without raising a cover.
  • Feed rates, stroke length and stroke speed are set and locked in.
  • Six times faster than I.D. grinding and other honing process.
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number SH-2000
Product Name Power Stroked Horizontal Honing Machine
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 200 to 3000 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Double-Side High-Precision Fine Grinding Machine - AC MicroLine 2000 - Precision Surfacing Solutions
Specs
Mounting Floor
Applications / Material Abraded Clean / Surface Prep
Rotary Speed 40 to 93 rpm
View Details
Surfacing Machine - S7A - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Superfinishing
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details
Precision Vertical Honing System - SV-2400 Series - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details