Sunnen Products Company 1600W Horizontal Tube Hone HTE

Description
Sunnen's HTE-1600W Tube Hone is the company's first all-electric, cost-effective small diamenter hone designed specifically for small diameter/long bore length parts. The machine produces ideal bore geometry and surface finish on small, long diameter bores as small as 4 mm (0.15 in). If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 4 – 20 mm (0.15 – 0.79 in) Diameter Range (O.D.): Dependent upon workholding options Servo Spindle Motor: .75 kW (1 Hp) Servo Stroke Motor: 2,17 kW (2.9 Hp) FEATURES & BENEFITS 100 percent process control with tool overload protection One piece base design improves performance and decreases cost 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Traveling steady rest is standard Proven steel reinforced servo belt drive stroking system Optional safety system consisting of light curtain and fencing
Datasheet
Description
Sunnen's HTE-1600W Tube Hone is the company's first all-electric, cost-effective small diamenter hone designed specifically for small diameter/long bore length parts. The machine produces ideal bore geometry and surface finish on small, long diameter bores as small as 4 mm (0.15 in). If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 4 – 20 mm (0.15 – 0.79 in) Diameter Range (O.D.): Dependent upon workholding options Servo Spindle Motor: .75 kW (1 Hp) Servo Stroke Motor: 2,17 kW (2.9 Hp) FEATURES & BENEFITS 100 percent process control with tool overload protection One piece base design improves performance and decreases cost 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Traveling steady rest is standard Proven steel reinforced servo belt drive stroking system Optional safety system consisting of light curtain and fencing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600W Horizontal Tube Hone - HTE - Sunnen Products Company
St. Louis, MO, United States
1600W Horizontal Tube Hone
HTE
1600W Horizontal Tube Hone HTE
Sunnen's HTE-1600W Tube Hone is the company's first all-electric, cost-effective small diamenter hone designed specifically for small diameter/long bore length parts. The machine produces ideal bore geometry and surface finish on small, long diameter bores as small as 4 mm (0.15 in). If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 4 – 20 mm (0.15 – 0.79 in) Diameter Range (O.D.): Dependent upon workholding options Servo Spindle Motor: .75 kW (1 Hp) Servo Stroke Motor: 2,17 kW (2.9 Hp) FEATURES & BENEFITS 100 percent process control with tool overload protection One piece base design improves performance and decreases cost 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure Variable stroke speed, adjustable in 0.1m/min increments Traveling steady rest is standard Proven steel reinforced servo belt drive stroking system Optional safety system consisting of light curtain and fencing

Sunnen's HTE-1600W Tube Hone is the company's first all-electric, cost-effective small diamenter hone designed specifically for small diameter/long bore length parts. The machine produces ideal bore geometry and surface finish on small, long diameter bores as small as 4 mm (0.15 in).

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • Diameter Range (I.D.): 4 – 20 mm (0.15 – 0.79 in)
  • Diameter Range (O.D.): Dependent upon workholding options
  • Servo Spindle Motor: .75 kW (1 Hp)
  • Servo Stroke Motor: 2,17 kW (2.9 Hp)

FEATURES & BENEFITS

  • 100 percent process control with tool overload protection
  • One piece base design improves performance and decreases cost
  • 3-axis function control for stroke positions, stone feed, spindle speed and cutting pressure
  • Variable stroke speed, adjustable in 0.1m/min increments
  • Traveling steady rest is standard
  • Proven steel reinforced servo belt drive stroking system
  • Optional safety system consisting of light curtain and fencing
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number HTE
Product Name 1600W Horizontal Tube Hone
Type Honing Machine
Mounting Floor
Applications / Material Abraded Metal
Rotary Speed 5 to 2100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

4-Way, Planetary, Dual Face Lapping And Polishing Machine - LSP 9 - Precision Surfacing Solutions
Specs
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Single Side Free Abrasive Machine (FAM) Advanced -  - SpeedFam Corporation
Specs
Type Free Abrasive Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Metal
View Details
Power Stroked Horizontal Honing Machine - SH-5000 - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details