Manufacturer: SunLED
Category: Optoelectronics- LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green
Configuration: Standard
Lens Style: Rectangle with Flat Top
Lens Size: 0.80mm x 0.50mm
Lens Color: Standard Colorless
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
Size / Dimension: 1.00mm L x 0.50mm W
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | XZVG68W-2 |
| Product Name | Optoelectronics- LED Indication - Discrete |