SunLED Company, LLC Optoelectronics - LED Indication - Discrete XZVG45WT-9

Description
Win Source Part Number: 1349542-XZVG45WT-9 Category: Optoelectronics - LED Indication - Discrete Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 98mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.10mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend, Bottom Entry Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZVG45 Voltage - Forward (Vf) (Typ): 2.1V
Request a Quote Datasheet
Description
Win Source Part Number: 1349542-XZVG45WT-9 Category: Optoelectronics - LED Indication - Discrete Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 98mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.10mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend, Bottom Entry Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZVG45 Voltage - Forward (Vf) (Typ): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - XZVG45WT-9 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
XZVG45WT-9
Optoelectronics - LED Indication - Discrete XZVG45WT-9
Win Source Part Number: 1349542-XZVG45WT-9 Category: Optoelectronics - LED Indication - Discrete Color: Green Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 98mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 2.10mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend, Bottom Entry Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZVG45 Voltage - Forward (Vf) (Typ): 2.1V

Win Source Part Number: 1349542-XZVG45WT-9
Category: Optoelectronics - LED Indication - Discrete
Color: Green
Package: Tape & Reel
Size / Dimension: 3.20mm L x 2.80mm W
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 98mcd
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 2.10mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Z-Bend, Bottom Entry
Supplier Device Package: 2-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Base Product Number: XZVG45
Voltage - Forward (Vf) (Typ): 2.1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number XZVG45WT-9
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024R-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS180smd-S - HIS180smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Strip Lights - 1533648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 4.8 watts
View Details