SunLED Company, LLC Optoelectronics- LED Indication - Discrete XZMG54W-1

Description
Manufacturer: SunLED Category: Optoelectronics- LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Mounting Type: Surface Mount Wavelength - Dominant: 568nm Package / Case: 0805 (2012 Metric)
Request a Quote Datasheet
Description
Manufacturer: SunLED Category: Optoelectronics- LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Mounting Type: Surface Mount Wavelength - Dominant: 568nm Package / Case: 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics- LED Indication - Discrete - XZMG54W-1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics- LED Indication - Discrete
XZMG54W-1
Optoelectronics- LED Indication - Discrete XZMG54W-1
Manufacturer: SunLED Category: Optoelectronics- LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Mounting Type: Surface Mount Wavelength - Dominant: 568nm Package / Case: 0805 (2012 Metric)

Manufacturer: SunLED
Category: Optoelectronics- LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green
Configuration: Standard
Lens Color: Colorless
Mounting Type: Surface Mount
Wavelength - Dominant: 568nm
Package / Case: 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number XZMG54W-1
Product Name Optoelectronics- LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details