SunLED Company, LLC Optoelectronics -LED Indication - Discrete XZMDK67S

Description
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Transparency: Clear Package / Case: 2-SMD, Boomerang Lens Color: Colorless Supplier Device Package: 2-SMD Base Product Number: XZMDK67
Request a Quote Datasheet
Description
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Transparency: Clear Package / Case: 2-SMD, Boomerang Lens Color: Colorless Supplier Device Package: 2-SMD Base Product Number: XZMDK67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics -LED Indication - Discrete - XZMDK67S - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics -LED Indication - Discrete
XZMDK67S
Optoelectronics -LED Indication - Discrete XZMDK67S
Manufacturer: SunLED Category: Optoelectronics -LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Red Configuration: Standard Lens Transparency: Clear Package / Case: 2-SMD, Boomerang Lens Color: Colorless Supplier Device Package: 2-SMD Base Product Number: XZMDK67

Manufacturer: SunLED
Category: Optoelectronics -LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Red
Configuration: Standard
Lens Transparency: Clear
Package / Case: 2-SMD, Boomerang
Lens Color: Colorless
Supplier Device Package: 2-SMD
Base Product Number: XZMDK67

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number XZMDK67S
Product Name Optoelectronics -LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2226901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 36 watts
View Details
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details