SunLED Company, LLC Optoelectronics - LED Indication - Discrete XZM2MOK45WT-9

Description
Win Source Part Number: 1340031-XZM2MOK45WT- 9 Category: Optoelectronics - LED Indication - Discrete Color: Orange Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 795mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 2.15mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZM2MOK45 Voltage - Forward (Vf) (Typ): 2.2V
Request a Quote Datasheet
Description
Win Source Part Number: 1340031-XZM2MOK45WT- 9 Category: Optoelectronics - LED Indication - Discrete Color: Orange Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 795mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 2.15mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZM2MOK45 Voltage - Forward (Vf) (Typ): 2.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - XZM2MOK45WT-9 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
XZM2MOK45WT-9
Optoelectronics - LED Indication - Discrete XZM2MOK45WT-9
Win Source Part Number: 1340031-XZM2MOK45WT- 9 Category: Optoelectronics - LED Indication - Discrete Color: Orange Package: Tape & Reel Size / Dimension: 3.20mm L x 2.80mm W Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 795mcd Current - Test: 20mA Wavelength - Dominant: 605nm Wavelength - Peak: 611nm Height (Max): 2.15mm Mounting Type: Surface Mount, Bottom Entry Package / Case: 2-SMD, Z-Bend Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZM2MOK45 Voltage - Forward (Vf) (Typ): 2.2V

Win Source Part Number: 1340031-XZM2MOK45WT-9
Category: Optoelectronics - LED Indication - Discrete
Color: Orange
Package: Tape & Reel
Size / Dimension: 3.20mm L x 2.80mm W
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 795mcd
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 2.15mm
Mounting Type: Surface Mount, Bottom Entry
Package / Case: 2-SMD, Z-Bend
Supplier Device Package: 2-PLCC
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Base Product Number: XZM2MOK45
Voltage - Forward (Vf) (Typ): 2.2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number XZM2MOK45WT-9
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS20smd-A - HIS20smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details