"DISPLAY 7SEG 0.56"" SGL RED 10SMD"
"DISPLAY 7SEG 0.56"" SGL RED 10SMD"
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.85V 10mA 0.669"" H x 0.488"" W x 0.148"" D (17.00mm x 12.40mm x 3.75mm) 10-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1497-XZFMDK14CDKR-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Cathode |
| LED Color | Red |