"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Cathode 1.85V 10mA 0.472"" H x 0.583"" W x 0.148"" D (12.00mm x 14.80mm x 3.75mm) 20-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XZFMDK07C2-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Cathode |
| LED Color | Red |