"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Cathode 3V 10mA 0.669"" H x 0.988"" W x 0.148"" D (17.00mm x 25.10mm x 3.75mm) 20-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | XZFCBD14C2-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Cathode |
| LED Color | Blue |