SunLED Company, LLC Optoelectronics - LED Character and Numeric XZFCBD14A

Description
Win Source Part Number: 1350565-XZFCBD14A Category: Optoelectronics - LED Character and Numeric Color: Blue Package: Tape & Reel Size / Dimension: 0.748" H x 0.488" W x 0.148" D (19.00mm x 12.40mm x 3.75mm) Standard Package: 400 Millicandela Rating: 15mcd Current - Test: 10mA Wavelength - Peak: 468nm Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZFCBD14 Voltage - Forward (Vf) (Typ): 3V
Request a Quote Datasheet
Description
Win Source Part Number: 1350565-XZFCBD14A Category: Optoelectronics - LED Character and Numeric Color: Blue Package: Tape & Reel Size / Dimension: 0.748" H x 0.488" W x 0.148" D (19.00mm x 12.40mm x 3.75mm) Standard Package: 400 Millicandela Rating: 15mcd Current - Test: 10mA Wavelength - Peak: 468nm Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZFCBD14 Voltage - Forward (Vf) (Typ): 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Character and Numeric - XZFCBD14A - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Character and Numeric
XZFCBD14A
Optoelectronics - LED Character and Numeric XZFCBD14A
Win Source Part Number: 1350565-XZFCBD14A Category: Optoelectronics - LED Character and Numeric Color: Blue Package: Tape & Reel Size / Dimension: 0.748" H x 0.488" W x 0.148" D (19.00mm x 12.40mm x 3.75mm) Standard Package: 400 Millicandela Rating: 15mcd Current - Test: 10mA Wavelength - Peak: 468nm Power Dissipation (Max): 120mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: SunLED Base Product Number: XZFCBD14 Voltage - Forward (Vf) (Typ): 3V

Win Source Part Number: 1350565-XZFCBD14A
Category: Optoelectronics - LED Character and Numeric
Color: Blue
Package: Tape & Reel
Size / Dimension: 0.748" H x 0.488" W x 0.148" D (19.00mm x 12.40mm x 3.75mm)
Standard Package: 400
Millicandela Rating: 15mcd
Current - Test: 10mA
Wavelength - Peak: 468nm
Power Dissipation (Max): 120mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Package / Case: 10-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: SunLED
Base Product Number: XZFCBD14
Voltage - Forward (Vf) (Typ): 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number XZFCBD14A
Product Name Optoelectronics - LED Character and Numeric
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2229682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 40 watts
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22C RGB Panel Mount 22mm Multifunctional Audible/Visual Multicolor LED Combinations - PM22C-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details