"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3V 10mA 0.591"" H x 0.728"" W x 0.157"" D (15.00mm x 18.50mm x 4.00mm) 20-SMD, No Lead"
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3V 10mA 0.591"" H x 0.728"" W x 0.157"" D (15.00mm x 18.50mm x 4.00mm) 20-SMD, No Lead"
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3V 10mA 0.591"" H x 0.728"" W x 0.157"" D (15.00mm x 18.50mm x 4.00mm) 20-SMD, No Lead"
| DigiKey | |
|---|---|
| Product Category | Digital LED Displays |
| Product Number | 1497-XZFCBD10A2DKR-ND |
| Product Name | LED Character and Numeric |
| Display Type | Segmented |
| Common | Common Anode |
| LED Color | Blue |